Vishay Intertechnology, Inc. RESISTOR, 226K, 1/10W, 1% CRCW06032263F

Description
RESISTOR, 226K, 1/10W, 1%
Request a Quote
Description
RESISTOR, 226K, 1/10W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 226K, 1/10W, 1% - CRCW06032263F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 226K, 1/10W, 1%
CRCW06032263F
RESISTOR, 226K, 1/10W, 1% CRCW06032263F
RESISTOR, 226K, 1/10W, 1%

RESISTOR, 226K, 1/10W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032263F
Product Name RESISTOR, 226K, 1/10W, 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details