Vishay Intertechnology, Inc. RES, 22K, 5%, .1W, SMD 0603 CRCW0603223JRT1

Description
RES, 22K, 5%, .1W, SMD 0603
Request a Quote
Description
RES, 22K, 5%, .1W, SMD 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 22K, 5%, .1W, SMD 0603 - CRCW0603223JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 22K, 5%, .1W, SMD 0603
CRCW0603223JRT1
RES, 22K, 5%, .1W, SMD 0603 CRCW0603223JRT1
RES, 22K, 5%, .1W, SMD 0603

RES, 22K, 5%, .1W, SMD 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603223JRT1
Product Name RES, 22K, 5%, .1W, SMD 0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers