Vishay Intertechnology, Inc. RES 22 OHM 5% 1/16W 0603 CRCW0603223JRT

Description
RES 22ohm 5% 1/16W 0603
Request a Quote
Description
RES 22ohm 5% 1/16W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 5% 1/16W 0603 - CRCW0603223JRT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 5% 1/16W 0603
CRCW0603223JRT
RES 22 OHM 5% 1/16W 0603 CRCW0603223JRT
RES 22ohm 5% 1/16W 0603

RES 22ohm 5% 1/16W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603223JRT
Product Name RES 22 OHM 5% 1/16W 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details