Vishay Intertechnology, Inc. RESISTOR 22K 1/16W 5% 0603 SMT CRCW0603223J

Description
RESISTOR 22K 1/16W 5% 0603 SMT
Request a Quote
Description
RESISTOR 22K 1/16W 5% 0603 SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 22K 1/16W 5% 0603 SMT - CRCW0603223J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 22K 1/16W 5% 0603 SMT
CRCW0603223J
RESISTOR 22K 1/16W 5% 0603 SMT CRCW0603223J
RESISTOR 22K 1/16W 5% 0603 SMT

RESISTOR 22K 1/16W 5% 0603 SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603223J
Product Name RESISTOR 22K 1/16W 5% 0603 SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details