Vishay Intertechnology, Inc. RESISTOR, 2.2K, 603 CRCW0603222JRT1

Description
RESISTOR, 2.2K, 603
Request a Quote
Description
RESISTOR, 2.2K, 603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 2.2K, 603 - CRCW0603222JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 2.2K, 603
CRCW0603222JRT1
RESISTOR, 2.2K, 603 CRCW0603222JRT1
RESISTOR, 2.2K, 603

RESISTOR, 2.2K, 603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603222JRT1
Product Name RESISTOR, 2.2K, 603
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers