Vishay Intertechnology, Inc. RESISTOR, 2.2K, 603 CRCW0603222J

Description
RESISTOR, 2.2K, 603
Request a Quote
Description
RESISTOR, 2.2K, 603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 2.2K, 603 - CRCW0603222J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 2.2K, 603
CRCW0603222J
RESISTOR, 2.2K, 603 CRCW0603222J
RESISTOR, 2.2K, 603

RESISTOR, 2.2K, 603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603222J
Product Name RESISTOR, 2.2K, 603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details