Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 221ohms 1% CRCW0603221RFKEB

Description
Thick Film Resistors - SMD 1/10watt 221ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 221ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 221ohms 1% - CRCW0603221RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 221ohms 1%
CRCW0603221RFKEB
Thick Film Resistors - SMD 1/10watt 221ohms 1% CRCW0603221RFKEB
Thick Film Resistors - SMD 1/10watt 221ohms 1%

Thick Film Resistors - SMD 1/10watt 221ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603221RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603221RFKEB-ND
Chip Resistor - Surface Mount CRCW0603221RFKEB-ND
221 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603221RFKEB CRCW0603221RFKEB-ND
Product Name Thick Film Resistors - SMD 1/10watt 221ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573207 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details