Vishay Precision Group Chip Resistor - Surface Mount CRCW0603221RFKEA

Description
221 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
221 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-221HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221HCT-ND
Chip Resistor - Surface Mount 541-221HCT-ND
221 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-221HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221HTR-ND
Chip Resistor - Surface Mount 541-221HTR-ND
221 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-221HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221HDKR-ND
Chip Resistor - Surface Mount 541-221HDKR-ND
221 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:221ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0603221RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:221ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0603221RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:221ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0603221RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:221ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:221ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603221RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603221RFKEA
Chip Resistor - Surface Mount CRCW0603221RFKEA
RES SMD 221 OHM 1% 1/10W 0603

RES SMD 221 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 221R, 1%, 0.1W, 0603; Resistance Vishay - 52K8300 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221R, 1%, 0.1W, 0603; Resistance Vishay
52K8300
Res, Thick Film, 221R, 1%, 0.1W, 0603; Resistance Vishay 52K8300
RES, THICK FILM, 221R, 1%, 0.1W, 0603; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 221R, 1%, 0.1W, 0603; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 221R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8301 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8301
Res, Thick Film, 221R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8301
RES, THICK FILM, 221R, 1%, 0.1W, 0603, REEL; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 221R, 1%, 0.1W, 0603, REEL; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 221 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4175 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 221 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4175
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 221 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4175
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 221 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 221 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-221HCT-ND CRCW0603221RFKEA CRCW0603221RFKEA 52K8300 52K8301 27W4175
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:221ohm; Resistance Tolerance: 1%; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 221R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 221R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 221 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms 221 ohms 221 ohms 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573338 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details