Vishay Precision Group Chip Resistor - Surface Mount CRCW0603221KFKTA

Description
RES SMD 221K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 221K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603221KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603221KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603221KFKTADKR-ND
RES SMD 221K OHM 1% 1/10W 0603

RES SMD 221K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603221KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603221KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603221KFKTACT-ND
RES SMD 221K OHM 1% 1/10W 0603

RES SMD 221K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603221KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603221KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603221KFKTATR-ND
221 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

221 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0603221KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0603221KFKTA
Thick Film ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0603221KFKTA
Thick Film ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 221K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4039 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4039
Res, Thick Film, 221K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4039
RES, THICK FILM, 221K, 1%, 0.1W, 0603, REEL; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 221K, 1%, 0.1W, 0603, REEL; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0603221KFKTADKR-ND CRCW0603221KFKTA 07J4039
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Res, Thick Film, 221K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers