Vishay Precision Group Chip Resistor - Surface Mount CRCW0603221KFKEA

Description
221 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
221 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-221KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221KHCT-ND
Chip Resistor - Surface Mount 541-221KHCT-ND
221 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

221 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-221KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221KHDKR-ND
Chip Resistor - Surface Mount 541-221KHDKR-ND
221 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

221 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-221KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221KHTR-ND
Chip Resistor - Surface Mount 541-221KHTR-ND
221 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

221 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789998
Surface Mount Resistors 6789998
Vishay CRCW0603221KFKEA

Vishay CRCW0603221KFKEA

Supplier's Site
Surface Mount Resistors - 6789998P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789998P
Surface Mount Resistors 6789998P
Vishay CRCW0603221KFKEA

Vishay CRCW0603221KFKEA

Supplier's Site
Surface Mount Resistors - 1817697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817697
Surface Mount Resistors 1817697
Vishay CRCW0603221KFKEA

Vishay CRCW0603221KFKEA

Supplier's Site
Surface Mount Resistors - 1694294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694294
Surface Mount Resistors 1694294
Vishay CRCW0603221KFKEA

Vishay CRCW0603221KFKEA

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0603221KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0603221KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0603221KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
RES SMD 221K OHM 1% 1/10W 0603 - 873-CRCW0603221KFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 221K OHM 1% 1/10W 0603
873-CRCW0603221KFKEA
RES SMD 221K OHM 1% 1/10W 0603 873-CRCW0603221KFKEA
RES SMD 221K OHM 1% 1/10W 0603

RES SMD 221K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 221K, 1%, 0.1W, 0603; Resistance Vishay - 52K8299 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221K, 1%, 0.1W, 0603; Resistance Vishay
52K8299
Res, Thick Film, 221K, 1%, 0.1W, 0603; Resistance Vishay 52K8299
RES, THICK FILM, 221K, 1%, 0.1W, 0603; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 221K, 1%, 0.1W, 0603; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 221K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3793 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3793
Res, Thick Film, 221K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3793
RES, THICK FILM, 221K, 1%, 0.1W, 0603, REEL; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 221K, 1%, 0.1W, 0603, REEL; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 221 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4174 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 221 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4174
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 221 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4174
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 221 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 221 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603221KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603221KFKEA
Chip Resistor - Surface Mount CRCW0603221KFKEA
RES SMD 221K OHM 1% 1/10W 0603

RES SMD 221K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-221KHCT-ND 6789998 6789998P CRCW0603221KFKEA 873-CRCW0603221KFKEA 52K8299 42K3793 27W4174 CRCW0603221KFKEA
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance: 1%; Power Rating:0.... RES SMD 221K OHM 1% 1/10W 0603 Res, Thick Film, 221K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 221K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 221 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details