VISHAY INTERTECHNOLOGY, INC.
CRCW0603221JRT1E3 -- RES, SM 220 OHM 1/10W 5%
Vishay Intertechnology, Inc.
RES, SM 220 OHM 1/10W 5%
CRCW0603221JRT1E3
Description
RES, SM 220ohm 1/10W 5%
Request a Quote
Email Supplier
Description
RES, SM 220ohm 1/10W 5%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0603221JRT1E3 |
|
Product Name
|
RES, SM 220 OHM 1/10W 5% |
|
Resistance Range
|
220 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details