Vishay Intertechnology, Inc. RES 220 OHM 1/10W 5% 0603 SMD CRCW0603221JRT1

Description
RES 220ohm 1/10W 5% 0603 SMD
Request a Quote
Description
RES 220ohm 1/10W 5% 0603 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/10W 5% 0603 SMD - CRCW0603221JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/10W 5% 0603 SMD
CRCW0603221JRT1
RES 220 OHM 1/10W 5% 0603 SMD CRCW0603221JRT1
RES 220ohm 1/10W 5% 0603 SMD

RES 220ohm 1/10W 5% 0603 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603221JRT1
Product Name RES 220 OHM 1/10W 5% 0603 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers