VISHAY INTERTECHNOLOGY, INC.
CRCW0603221JRT -- RES 220 OHM 5% 1/16W 0603
Vishay Intertechnology, Inc.
RES 220 OHM 5% 1/16W 0603
CRCW0603221JRT
Description
RES 220ohm 5% 1/16W 0603
Request a Quote
Email Supplier
Description
RES 220ohm 5% 1/16W 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0603221JRT |
|
Product Name
|
RES 220 OHM 5% 1/16W 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details