Vishay Intertechnology, Inc. RESISTOR, 0603, 2.21K, 1% CRCW06032211FXXX

Description
RESISTOR, 0603, 2.21K, 1%
Request a Quote
Description
RESISTOR, 0603, 2.21K, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0603, 2.21K, 1% - CRCW06032211FXXX - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0603, 2.21K, 1%
CRCW06032211FXXX
RESISTOR, 0603, 2.21K, 1% CRCW06032211FXXX
RESISTOR, 0603, 2.21K, 1%

RESISTOR, 0603, 2.21K, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032211FXXX
Product Name RESISTOR, 0603, 2.21K, 1%
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details