Vishay Intertechnology, Inc. RESISTOR, 0603, 2.21K, 1% CRCW06032211FT

Description
RESISTOR, 0603, 2.21K, 1%
Request a Quote
Description
RESISTOR, 0603, 2.21K, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0603, 2.21K, 1% - CRCW06032211FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0603, 2.21K, 1%
CRCW06032211FT
RESISTOR, 0603, 2.21K, 1% CRCW06032211FT
RESISTOR, 0603, 2.21K, 1%

RESISTOR, 0603, 2.21K, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032211FT
Product Name RESISTOR, 0603, 2.21K, 1%
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details