Vishay Intertechnology, Inc. RES 2.21K 1% 0603 CRCW06032211FRT1

Description
RES 2.21K 1% 0603
Request a Quote
Description
RES 2.21K 1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K 1% 0603 - CRCW06032211FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K 1% 0603
CRCW06032211FRT1
RES 2.21K 1% 0603 CRCW06032211FRT1
RES 2.21K 1% 0603

RES 2.21K 1% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032211FRT1
Product Name RES 2.21K 1% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756606 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers