Vishay Intertechnology, Inc. RESISTOR, 2.21 K, 1%, 1/10 W CRCW06032211F100

Description
RESISTOR, 2.21 K, 1%, 1/10 W
Request a Quote
Description
RESISTOR, 2.21 K, 1%, 1/10 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 2.21 K, 1%, 1/10 W - CRCW06032211F100 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 2.21 K, 1%, 1/10 W
CRCW06032211F100
RESISTOR, 2.21 K, 1%, 1/10 W CRCW06032211F100
RESISTOR, 2.21 K, 1%, 1/10 W

RESISTOR, 2.21 K, 1%, 1/10 W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032211F100
Product Name RESISTOR, 2.21 K, 1%, 1/10 W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details