VISHAY INTERTECHNOLOGY, INC.
CRCW06032210FT -- RESISTOR, 0603, 221, 1%
Vishay Intertechnology, Inc.
RESISTOR, 0603, 221, 1%
CRCW06032210FT
Description
RESISTOR, 0603, 221, 1%
Request a Quote
Email Supplier
Description
RESISTOR, 0603, 221, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06032210FT |
|
Product Name
|
RESISTOR, 0603, 221, 1% |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Mounting / Packaging
Nonstandard
Resistance Range
0.0330 ohms
Power Rating
5 watts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details