Vishay Precision Group RES 220 OHM 1/10W 5% 0603 SMD CRCW0603220RJNEA

Description
RES 220ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 220ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/10W 5% 0603 SMD - CRCW0603220RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/10W 5% 0603 SMD
CRCW0603220RJNEA
RES 220 OHM 1/10W 5% 0603 SMD CRCW0603220RJNEA
RES 220ohm 1/10W 5% 0603 SMD

RES 220ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-220GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220GDKR-ND
Chip Resistor - Surface Mount 541-220GDKR-ND
220 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220GTR-ND
Chip Resistor - Surface Mount 541-220GTR-ND
220 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220GCT-ND
Chip Resistor - Surface Mount 541-220GCT-ND
220 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 220R, 5%, 0.1W, 0603; Resistance Vishay - 59M6789 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 5%, 0.1W, 0603; Resistance Vishay
59M6789
Res, Thick Film, 220R, 5%, 0.1W, 0603; Resistance Vishay 59M6789
RES, THICK FILM, 220R, 5%, 0.1W, 0603; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 220R, 5%, 0.1W, 0603; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 220R, 5%, 0.1W, 0603, Reel; Resistance Vishay - 73C4832 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 5%, 0.1W, 0603, Reel; Resistance Vishay
73C4832
Res, Thick Film, 220R, 5%, 0.1W, 0603, Reel; Resistance Vishay 73C4832
RES, THICK FILM, 220R, 5%, 0.1W, 0603, REEL; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 220R, 5%, 0.1W, 0603, REEL; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 220R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay - 31AC6361 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
31AC6361
Res, 220R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay 31AC6361
RES, 220R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:220ohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 220R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:220ohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603220RJNEA 541-220GDKR-ND 59M6789 73C4832 31AC6361
Product Name RES 220 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 220R, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 220R, 5%, 0.1W, 0603, Reel; Resistance Vishay Res, 220R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data