Vishay Precision Group Chip Resistor - Surface Mount CRCW0603220RFKTA

Description
RES SMD 220 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 220 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603220RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603220RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603220RFKTACT-ND
RES SMD 220 OHM 1% 1/10W 0603

RES SMD 220 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603220RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603220RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603220RFKTATR-ND
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603220RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603220RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603220RFKTADKR-ND
RES SMD 220 OHM 1% 1/10W 0603

RES SMD 220 OHM 1% 1/10W 0603

Buy Now Datasheet
RES 220 OHM 1/10W 1% 0603 SMD - CRCW0603220RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/10W 1% 0603 SMD
CRCW0603220RFKTA
RES 220 OHM 1/10W 1% 0603 SMD CRCW0603220RFKTA
RES 220ohm 1/10W 1% 0603 SMD

RES 220ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 220R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4032 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4032
Res, Thick Film, 220R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4032
RES, THICK FILM, 220R, 1%, 0.1W, 0603, REEL; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 220R, 1%, 0.1W, 0603, REEL; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0603220RFKTACT-ND CRCW0603220RFKTA 07J4032
Product Name Chip Resistor - Surface Mount RES 220 OHM 1/10W 1% 0603 SMD Res, Thick Film, 220R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details