Vishay Intertechnology, Inc. RES 220K OHM 1/10W 5% 0603 SMD CRCW0603220KJNTA

Description
RES 220Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 220Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1/10W 5% 0603 SMD - CRCW0603220KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/10W 5% 0603 SMD
CRCW0603220KJNTA
RES 220K OHM 1/10W 5% 0603 SMD CRCW0603220KJNTA
RES 220Kohm 1/10W 5% 0603 SMD

RES 220Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603220KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603220KJNTA-ND
Chip Resistor - Surface Mount CRCW0603220KJNTA-ND
220 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 220K 5% 200 Rt1 Rohs Compliant Vishay - 48P8735 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 220K 5% 200 Rt1 Rohs Compliant Vishay
48P8735
Crcw0603 220K 5% 200 Rt1 Rohs Compliant Vishay 48P8735
CRCW0603 220K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 220K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603220KJNTA CRCW0603220KJNTA-ND 48P8735
Product Name RES 220K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Crcw0603 220K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 220000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details