Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603220KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 220 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 220 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2791 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2791
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2791
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 220 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 220 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2791
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers