Vishay Precision Group SMD 75V 100mW Resistor CRCW0603220KFKEA

Description
0603 Thick Film Resistor, 220kR, 1%, 75V, 100mW, SMD Product overview: CRCW0603220KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603220KFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thick Film Resistor, 220kR, 1%, 75V, 100mW, SMD Product overview: CRCW0603220KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603220KFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 100mW Resistor - 52-CRCW0603220KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW0603220KFKEA
SMD 75V 100mW Resistor 52-CRCW0603220KFKEA
0603 Thick Film Resistor, 220kR, 1%, 75V, 100mW, SMD Product overview: CRCW0603220KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603220KFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 220kR, 1%, 75V, 100mW, SMD Product overview: CRCW0603220KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603220KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:220kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0603220KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:220kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0603220KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:220kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0603220KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:220kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:220kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-220KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220KHCT-ND
Chip Resistor - Surface Mount 541-220KHCT-ND
220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220KHDKR-ND
Chip Resistor - Surface Mount 541-220KHDKR-ND
220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220KHTR-ND
Chip Resistor - Surface Mount 541-220KHTR-ND
220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789986
Surface Mount Resistors 6789986
Vishay CRCW0603220KFKEA

Vishay CRCW0603220KFKEA

Supplier's Site
Surface Mount Resistors - 1694292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694292
Surface Mount Resistors 1694292
Vishay CRCW0603220KFKEA

Vishay CRCW0603220KFKEA

Supplier's Site
Surface Mount Resistors - 1818037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818037
Surface Mount Resistors 1818037
Vishay CRCW0603220KFKEA

Vishay CRCW0603220KFKEA

Supplier's Site
Res, Thick Film, 220K, 1%, 0.1W, 0603; Resistance Vishay - 52K8296 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220K, 1%, 0.1W, 0603; Resistance Vishay
52K8296
Res, Thick Film, 220K, 1%, 0.1W, 0603; Resistance Vishay 52K8296
RES, THICK FILM, 220K, 1%, 0.1W, 0603; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 220K, 1%, 0.1W, 0603; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 220K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8297 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220K, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8297
Res, Thick Film, 220K, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8297
RES, THICK FILM, 220K, 1%, 0.1W, 0603, REEL; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 220K, 1%, 0.1W, 0603, REEL; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5365 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5365
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5365
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 220 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 220 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0603220KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603220KFKEA
Chip Resistor - Surface Mount CRCW0603220KFKEA
RES SMD 220K OHM 1% 1/10W 0603

RES SMD 220K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW0603220KFKEA CRCW0603220KFKEA 541-220KHCT-ND 6789986 1818037 52K8296 52K8297 61M5365 CRCW0603220KFKEA
Product Name SMD 75V 100mW Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:220kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 220K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 220K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 220000 ohms 220000 ohms 220000 ohms 220000 ohms 220000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data