VISHAY INTERTECHNOLOGY, INC.
CRCW06032204FRT1 -- 2.2MEG, 0603, 1/10W, 1%
Vishay Intertechnology, Inc.
2.2MEG, 0603, 1/10W, 1%
CRCW06032204FRT1
Description
2.2MEG, 0603, 1/10W, 1%
Request a Quote
Email Supplier
Description
2.2MEG, 0603, 1/10W, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06032204FRT1 |
|
Product Name
|
2.2MEG, 0603, 1/10W, 1% |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1000 ohms
Tolerance
0.1000 +/- %
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0030 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details