Vishay Precision Group RES 21.5 OHM 1/10W 1% 0603 SMD CRCW060321R5FKTA

Description
RES 21.5ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 21.5ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 1/10W 1% 0603 SMD - CRCW060321R5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1/10W 1% 0603 SMD
CRCW060321R5FKTA
RES 21.5 OHM 1/10W 1% 0603 SMD CRCW060321R5FKTA
RES 21.5ohm 1/10W 1% 0603 SMD

RES 21.5ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060321R5FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060321R5FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060321R5FKTACT-ND
RES SMD 21.5 OHM 1% 1/10W 0603

RES SMD 21.5 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060321R5FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060321R5FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060321R5FKTATR-ND
21.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

21.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060321R5FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060321R5FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060321R5FKTADKR-ND
RES SMD 21.5 OHM 1% 1/10W 0603

RES SMD 21.5 OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Aec-Q200, 21R5, 1%, 0.1W, 0603; Resistance Vishay - 07J4020 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 21R5, 1%, 0.1W, 0603; Resistance Vishay
07J4020
Res, Aec-Q200, 21R5, 1%, 0.1W, 0603; Resistance Vishay 07J4020
RES, AEC-Q200, 21R5, 1%, 0.1W, 0603; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, AEC-Q200, 21R5, 1%, 0.1W, 0603; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060321R5FKTA 541-CRCW060321R5FKTACT-ND 07J4020
Product Name RES 21.5 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 21R5, 1%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 21.5 ohms 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details