Vishay Precision Group RES 21.5 OHM 1/10W 1% 0603 SMD CRCW060321R5FKEA

Description
RES 21.5ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 21.5ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 1/10W 1% 0603 SMD - CRCW060321R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1/10W 1% 0603 SMD
CRCW060321R5FKEA
RES 21.5 OHM 1/10W 1% 0603 SMD CRCW060321R5FKEA
RES 21.5ohm 1/10W 1% 0603 SMD

RES 21.5ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-21.5HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.5HTR-ND
Chip Resistor - Surface Mount 541-21.5HTR-ND
21.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

21.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-21.5HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.5HDKR-ND
Chip Resistor - Surface Mount 541-21.5HDKR-ND
21.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

21.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-21.5HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.5HCT-ND
Chip Resistor - Surface Mount 541-21.5HCT-ND
21.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

21.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 21R5, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8280 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21R5, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8280
Res, Thick Film, 21R5, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8280
RES, THICK FILM, 21R5, 1%, 0.1W, 0603, REEL; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 21R5, 1%, 0.1W, 0603, REEL; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 21R5, 1%, 0.1W, 0603; Resistance Vishay - 42K3785 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21R5, 1%, 0.1W, 0603; Resistance Vishay
42K3785
Res, Thick Film, 21R5, 1%, 0.1W, 0603; Resistance Vishay 42K3785
RES, THICK FILM, 21R5, 1%, 0.1W, 0603; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 21R5, 1%, 0.1W, 0603; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060321R5FKEA 541-21.5HTR-ND 52K8280 42K3785
Product Name RES 21.5 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 21R5, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 21R5, 1%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 21.5 ohms 21.5 ohms 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details