Vishay Precision Group Thick Film Resistors - SMD 1/10watt 215ohms 1% CRCW0603215RFKEA

Description
Thick Film Resistors - SMD 1/10watt 215ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 215ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 215ohms 1% - CRCW0603215RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 215ohms 1%
CRCW0603215RFKEA
Thick Film Resistors - SMD 1/10watt 215ohms 1% CRCW0603215RFKEA
Thick Film Resistors - SMD 1/10watt 215ohms 1%

Thick Film Resistors - SMD 1/10watt 215ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-215HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-215HTR-ND
Chip Resistor - Surface Mount 541-215HTR-ND
215 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

215 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-215HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-215HCT-ND
Chip Resistor - Surface Mount 541-215HCT-ND
215 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

215 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-215HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-215HDKR-ND
Chip Resistor - Surface Mount 541-215HDKR-ND
215 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

215 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789976
Surface Mount Resistors 6789976
Vishay CRCW0603215RFKEA

Vishay CRCW0603215RFKEA

Supplier's Site
Surface Mount Resistors - 1817726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817726
Surface Mount Resistors 1817726
Vishay CRCW0603215RFKEA

Vishay CRCW0603215RFKEA

Supplier's Site
Surface Mount Resistors - 1694290 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694290
Surface Mount Resistors 1694290
Vishay CRCW0603215RFKEA

Vishay CRCW0603215RFKEA

Supplier's Site
Res, Thick Film, 215R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8285 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 215R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8285
Res, Thick Film, 215R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8285
RES, THICK FILM, 215R, 1%, 0.1W, 0603, REEL; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 215R, 1%, 0.1W, 0603, REEL; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 215R, 1%, 0.1W, 0603; Resistance Vishay - 52K8284 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 215R, 1%, 0.1W, 0603; Resistance Vishay
52K8284
Res, Thick Film, 215R, 1%, 0.1W, 0603; Resistance Vishay 52K8284
RES, THICK FILM, 215R, 1%, 0.1W, 0603; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 215R, 1%, 0.1W, 0603; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 215 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3840 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 215 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3840
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 215 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3840
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 215 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 215 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603215RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603215RFKEA
Chip Resistor - Surface Mount CRCW0603215RFKEA
RES SMD 215 OHM 1% 1/10W 0603

RES SMD 215 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0603215RFKEA 541-215HTR-ND 6789976 1817726 52K8285 52K8284 28W3840 CRCW0603215RFKEA
Product Name Thick Film Resistors - SMD 1/10watt 215ohms 1% Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 215R, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 215R, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 215 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 215 ohms 215 ohms 215 ohms 215 ohms 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details