Vishay Intertechnology, Inc. RES 215 1/16W 1% 0603 SMT CRCW06032150F

Description
RES 215 1/16W 1% 0603 SMT
Request a Quote
Description
RES 215 1/16W 1% 0603 SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 215 1/16W 1% 0603 SMT - CRCW06032150F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 1/16W 1% 0603 SMT
CRCW06032150F
RES 215 1/16W 1% 0603 SMT CRCW06032150F
RES 215 1/16W 1% 0603 SMT

RES 215 1/16W 1% 0603 SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032150F
Product Name RES 215 1/16W 1% 0603 SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers