Vishay Precision Group Chip Resistor - Surface Mount CRCW0603210RFKEBC

Description
210 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
210 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603210RFKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603210RFKEBC-ND
Chip Resistor - Surface Mount CRCW0603210RFKEBC-ND
210 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

210 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 210R 1% Et5 E3 Rohs Compliant Vishay - 59AC2170 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 210R 1% Et5 E3 Rohs Compliant Vishay
59AC2170
D11/crcw0603-C 100 210R 1% Et5 E3 Rohs Compliant Vishay 59AC2170
D11/CRCW0603-C 100 210R 1% ET5 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 210R 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW0603210RFKEBC-ND 59AC2170
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 210R 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details