Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:210ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW0603210RFKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:210ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:210ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:210ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW0603210RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:210ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW0603210RFKEA
Thick Film ResistorSeries:CRCW; Resistance:210ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW0603210RFKEA
Thick Film ResistorSeries:CRCW; Resistance:210ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:210ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
Chip Resistor - Surface Mount - 541-210HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-210HTR-ND
Chip Resistor - Surface Mount 541-210HTR-ND
210 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

210 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-210HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-210HCT-ND
Chip Resistor - Surface Mount 541-210HCT-ND
210 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

210 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-210HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-210HDKR-ND
Chip Resistor - Surface Mount 541-210HDKR-ND
210 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

210 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 52K8282 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
52K8282
Thick Film Chip Resistor; Resistance Vishay 52K8282
THICK FILM CHIP RESISTOR; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

THICK FILM CHIP RESISTOR; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 210R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3787 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 210R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3787
Res, Thick Film, 210R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3787
RES, THICK FILM, 210R, 1%, 0.1W, 0603, REEL; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 210R, 1%, 0.1W, 0603, REEL; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 210 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2782 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 210 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2782
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 210 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2782
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 210 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 210 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 210 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3839 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 210 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3839
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 210 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3839
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 210 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 210 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0603210RFKEA 541-210HTR-ND 52K8282 24W2782
Product Name Thick Film ResistorSeries:CRCW; Resistance:210ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 210 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 210 ohms 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2573191 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details