Vishay Intertechnology, Inc. RES, 21 KOHM, 1/16W, 1% CRCW06032102FT

Description
RES, 21 KOHM, 1/16W, 1%
Request a Quote
Description
RES, 21 KOHM, 1/16W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 21 KOHM, 1/16W, 1% - CRCW06032102FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 21 KOHM, 1/16W, 1%
CRCW06032102FT
RES, 21 KOHM, 1/16W, 1% CRCW06032102FT
RES, 21 KOHM, 1/16W, 1%

RES, 21 KOHM, 1/16W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032102FT
Product Name RES, 21 KOHM, 1/16W, 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details