Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 20ohms 5% CRCW060320R0JNTA

Description
Thick Film Resistors - SMD 1/10watt 20ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 20ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 20ohms 5% - CRCW060320R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 20ohms 5%
CRCW060320R0JNTA
Thick Film Resistors - SMD 1/10watt 20ohms 5% CRCW060320R0JNTA
Thick Film Resistors - SMD 1/10watt 20ohms 5%

Thick Film Resistors - SMD 1/10watt 20ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW060320R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060320R0JNTA-ND
Chip Resistor - Surface Mount CRCW060320R0JNTA-ND
20 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060320R0JNTA CRCW060320R0JNTA-ND
Product Name Thick Film Resistors - SMD 1/10watt 20ohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 20 ohms 20 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD183GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details