Vishay Precision Group RES 20 OHM 1/10W 5% 0603 SMD CRCW060320R0JNEA

Description
RES 20ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 20ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1/10W 5% 0603 SMD - CRCW060320R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/10W 5% 0603 SMD
CRCW060320R0JNEA
RES 20 OHM 1/10W 5% 0603 SMD CRCW060320R0JNEA
RES 20ohm 1/10W 5% 0603 SMD

RES 20ohm 1/10W 5% 0603 SMD

Supplier's Site
Automotive 20 Ohm 75V 100mW Resistor - 52-CRCW060320R0JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 20 Ohm 75V 100mW Resistor
52-CRCW060320R0JNEA
Automotive 20 Ohm 75V 100mW Resistor 52-CRCW060320R0JNEA
0603 Thick Film Resistor, 20 Ohm, 5%, 75V, 100mW, AEC-Q200 Product overview: CRCW060320R0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20 Ohm, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 20 Ohm, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060320R0JNEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 20 Ohm, 5%, 75V, 100mW, AEC-Q200 Product overview: CRCW060320R0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20 Ohm, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 20 Ohm, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060320R0JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-20GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20GCT-ND
Chip Resistor - Surface Mount 541-20GCT-ND
20 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20GDKR-ND
Chip Resistor - Surface Mount 541-20GDKR-ND
20 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20GTR-ND
Chip Resistor - Surface Mount 541-20GTR-ND
20 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 20R, 5%, 0.1W, 0603; Resistance Vishay - 59M6784 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 5%, 0.1W, 0603; Resistance Vishay
59M6784
Res, Thick Film, 20R, 5%, 0.1W, 0603; Resistance Vishay 59M6784
RES, THICK FILM, 20R, 5%, 0.1W, 0603; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 20R, 5%, 0.1W, 0603; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 20R, 5%, 0.1W, 0603, Reel; Resistance Vishay - 86H8585 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 5%, 0.1W, 0603, Reel; Resistance Vishay
86H8585
Res, Thick Film, 20R, 5%, 0.1W, 0603, Reel; Resistance Vishay 86H8585
RES, THICK FILM, 20R, 5%, 0.1W, 0603, REEL; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 20R, 5%, 0.1W, 0603, REEL; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW060320R0JNEA 52-CRCW060320R0JNEA 541-20GCT-ND 59M6784 86H8585
Product Name RES 20 OHM 1/10W 5% 0603 SMD Automotive 20 Ohm 75V 100mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 20R, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 20R, 5%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2573131 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details