Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060320M0JPTAHR

Description
20 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
20 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060320M0JPTAHR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060320M0JPTAHR-ND
Chip Resistor - Surface Mount CRCW060320M0JPTAHR-ND
20 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

20 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Vishay/DaleThick Film Resistors - SMD 1/10watt 20Mohms 5% - CRCW060320M0JPTAHR - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/10watt 20Mohms 5%
CRCW060320M0JPTAHR
Vishay/DaleThick Film Resistors - SMD 1/10watt 20Mohms 5% CRCW060320M0JPTAHR
Vishay/DaleThick Film Resistors - SMD 1/10watt 20Mohms 5%

Vishay/DaleThick Film Resistors - SMD 1/10watt 20Mohms 5%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW060320M0JPTAHR-ND CRCW060320M0JPTAHR
Product Name Chip Resistor - Surface Mount Vishay/DaleThick Film Resistors - SMD 1/10watt 20Mohms 5%
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8064FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details