Res Thick Film 0603 20M Ohm 5% 1/10W ¦500ppm/¦C SMD Paper T/R
20 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
20 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
20 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
RES, 20M, 5%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW060320M0JPEAHR | 541-20MAHTR-ND | 33AK3006 |
| Product Name | Res Thick Film 0603 20M Ohm 5% 1/10W ¦500ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount | Res, 20M, 5%, 0.1W, Thick Film, 0603 Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603 |
| Tolerance | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 500 ±ppm/°C | 500 ±ppm/°C | |
| Power Rating | 10 watts | 0.1000 watts |