Vishay Precision Group RES 20.5K OHM 1/10W 1% 0603 SMD CRCW060320K5FKTA

Description
RES 20.5Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 20.5Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/10W 1% 0603 SMD - CRCW060320K5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/10W 1% 0603 SMD
CRCW060320K5FKTA
RES 20.5K OHM 1/10W 1% 0603 SMD CRCW060320K5FKTA
RES 20.5Kohm 1/10W 1% 0603 SMD

RES 20.5Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060320K5FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060320K5FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060320K5FKTADKR-ND
RES SMD 20.5K OHM 1% 1/10W 0603

RES SMD 20.5K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060320K5FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060320K5FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060320K5FKTACT-ND
RES SMD 20.5K OHM 1% 1/10W 0603

RES SMD 20.5K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060320K5FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060320K5FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060320K5FKTATR-ND
20.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

20.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J4017 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4017
Thick Film Chip Resistor; Resistance Vishay 07J4017
Thick Film Chip Resistor; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060320K5FKTA 541-CRCW060320K5FKTADKR-ND 07J4017
Product Name RES 20.5K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 20500 ohms 20500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details