Vishay Precision Group Chip Resistor - Surface Mount CRCW060320K5FKEB

Description
20.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060320K5FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060320K5FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060320K5FKEBTR-ND
20.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

20.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060320K5FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060320K5FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW060320K5FKEBCT-ND
RES SMD 20.5K OHM 1% 1/8W 0603

RES SMD 20.5K OHM 1% 1/8W 0603

Buy Now Datasheet
Vishay/DaleThick Film Resistors - SMD 1/10watt 20.5Kohms 1% - CRCW060320K5FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/10watt 20.5Kohms 1%
CRCW060320K5FKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 20.5Kohms 1% CRCW060320K5FKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 20.5Kohms 1%

Vishay/DaleThick Film Resistors - SMD 1/10watt 20.5Kohms 1%

Supplier's Site
D11/crcw0603 100 20K5 1% Et5 E3 Rohs Compliant Vishay - 48P8669 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 20K5 1% Et5 E3 Rohs Compliant Vishay
48P8669
D11/crcw0603 100 20K5 1% Et5 E3 Rohs Compliant Vishay 48P8669
D11/CRCW0603 100 20K5 1% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 100 20K5 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW060320K5FKEBTR-ND CRCW060320K5FKEB 48P8669
Product Name Chip Resistor - Surface Mount Vishay/DaleThick Film Resistors - SMD 1/10watt 20.5Kohms 1% D11/crcw0603 100 20K5 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers