Vishay Intertechnology, Inc. RES 20K, 5%, 0603, 63MW CRCW060320K0JNTA

Description
RES 20K, 5%, 0603, 63MW
Request a Quote Datasheet
Description
RES 20K, 5%, 0603, 63MW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K, 5%, 0603, 63MW - CRCW060320K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K, 5%, 0603, 63MW
CRCW060320K0JNTA
RES 20K, 5%, 0603, 63MW CRCW060320K0JNTA
RES 20K, 5%, 0603, 63MW

RES 20K, 5%, 0603, 63MW

Supplier's Site
Chip Resistor - Surface Mount - CRCW060320K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060320K0JNTA-ND
Chip Resistor - Surface Mount CRCW060320K0JNTA-ND
20 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060320K0JNTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060320K0JNTA
Resistors - Chip Resistor - Surface Mount CRCW060320K0JNTA
RES SMD 20K OHM 5% 1/10W 0603

RES SMD 20K OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW060320K0JNTA CRCW060320K0JNTA-ND CRCW060320K0JNTA
Product Name RES 20K, 5%, 0603, 63MW Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176070-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details