Vishay Precision Group RESN 0603LF-20K, 5%, 0603LF CRCW060320K0JNEB

Description
RESN 0603LF-20K, 5%, 0603LF
Request a Quote Datasheet
Description
RESN 0603LF-20K, 5%, 0603LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESN 0603LF-20K, 5%, 0603LF - CRCW060320K0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RESN 0603LF-20K, 5%, 0603LF
CRCW060320K0JNEB
RESN 0603LF-20K, 5%, 0603LF CRCW060320K0JNEB
RESN 0603LF-20K, 5%, 0603LF

RESN 0603LF-20K, 5%, 0603LF

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060320K0JNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060320K0JNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW060320K0JNEBCT-ND
20 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060320K0JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060320K0JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060320K0JNEBTR-ND
20 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,20Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay - 65J0722 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,20Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
65J0722
Resistor,metal Glaze,20Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay 65J0722
Resistor,Metal Glaze,20KOhms,75WV,5 +/-% Tol,-200,200ppm-TC,0 603-Case RoHS Compliant: Yes

Resistor,Metal Glaze,20KOhms,75WV,5+/-% Tol,-200,200ppm-TC,0603-Case RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060320K0JNEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW060320K0JNEB
Resistors - Chip Resistor - Surface Mount CRCW060320K0JNEB
RES SMD 20K OHM 5% 1/10W 0603

RES SMD 20K OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060320K0JNEB 541-CRCW060320K0JNEBCT-ND 65J0722 CRCW060320K0JNEB
Product Name RESN 0603LF-20K, 5%, 0603LF Chip Resistor - Surface Mount Resistor,metal Glaze,20Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603 0603; 0603 (1608 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details