Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 20Kohms 1% CRCW060320K0FKTB

Description
Thick Film Resistors - SMD 1/10watt 20Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 20Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 20Kohms 1% - CRCW060320K0FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 20Kohms 1%
CRCW060320K0FKTB
Thick Film Resistors - SMD 1/10watt 20Kohms 1% CRCW060320K0FKTB
Thick Film Resistors - SMD 1/10watt 20Kohms 1%

Thick Film Resistors - SMD 1/10watt 20Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW060320K0FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060320K0FKTB-ND
Chip Resistor - Surface Mount CRCW060320K0FKTB-ND
20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060320K0FKTB CRCW060320K0FKTB-ND
Product Name Thick Film Resistors - SMD 1/10watt 20Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 20000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details