Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060320K0FKEC

Description
20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2993-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2993-6-ND
Chip Resistor - Surface Mount 541-2993-6-ND
20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2993-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2993-2-ND
Chip Resistor - Surface Mount 541-2993-2-ND
20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2993-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2993-1-ND
Chip Resistor - Surface Mount 541-2993-1-ND
20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0603 20K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW060320K0FKEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 20K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW060320K0FKEC
Res Thick Film 0603 20K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW060320K0FKEC
Res Thick Film 0603 20K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 20K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Res, 20Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK8616 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK8616
Res, 20Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK8616
RES, 20KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 20KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060320K0FKEC - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW060320K0FKEC
Resistors - Chip Resistor - Surface Mount CRCW060320K0FKEC
RES SMD 20K OHM 1% 1/10W 0603

RES SMD 20K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2993-6-ND CRCW060320K0FKEC 33AK8616 CRCW060320K0FKEC
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 20K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R Res, 20Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9720 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567765 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8062FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details