Vishay Precision Group RES 20.0K OHM .25W 1% 0603 SMD CRCW060320K0FKEAHP

Description
RES 20.0Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 20.0Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0K OHM .25W 1% 0603 SMD - CRCW060320K0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM .25W 1% 0603 SMD
CRCW060320K0FKEAHP
RES 20.0K OHM .25W 1% 0603 SMD CRCW060320K0FKEAHP
RES 20.0Kohm .25W 1% 0603 SMD

RES 20.0Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-20.0KSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0KSTR-ND
Chip Resistor - Surface Mount 541-20.0KSTR-ND
20 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.0KSDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0KSDKR-ND
Chip Resistor - Surface Mount 541-20.0KSDKR-ND
20 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.0KSCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0KSCT-ND
Chip Resistor - Surface Mount 541-20.0KSCT-ND
20 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8206798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206798
Surface Mount Resistors 8206798
Vishay CRCW060320K0FKEAHP

Vishay CRCW060320K0FKEAHP

Supplier's Site
Surface Mount Resistors - 8206798P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206798P
Surface Mount Resistors 8206798P
Vishay CRCW060320K0FKEAHP

Vishay CRCW060320K0FKEAHP

Supplier's Site
Surface Mount Resistors - 1817837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817837
Surface Mount Resistors 1817837
Vishay CRCW060320K0FKEAHP

Vishay CRCW060320K0FKEAHP

Supplier's Site
Surface Mount Resistors - 1701999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701999
Surface Mount Resistors 1701999
Vishay CRCW060320K0FKEAHP

Vishay CRCW060320K0FKEAHP

Supplier's Site
SMD 0.25W 75V Resistor - 52-CRCW060320K0FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 75V Resistor
52-CRCW060320K0FKEAHP
SMD 0.25W 75V Resistor 52-CRCW060320K0FKEAHP
20kR 1% 0.25W 75V 0603 Thick Film SMD Resistor Product overview: CRCW060320K0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060320K0FKEAH P can be used for catalog matching and distributor lookup.

20kR 1% 0.25W 75V 0603 Thick Film SMD Resistor Product overview: CRCW060320K0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060320K0FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, 20K, 1%, 0.33W, 0603 Rohs Compliant Vishay - 84AH5218 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 20K, 1%, 0.33W, 0603 Rohs Compliant Vishay
84AH5218
Res, Aec-Q200, 20K, 1%, 0.33W, 0603 Rohs Compliant Vishay 84AH5218
RES, AEC-Q200, 20K, 1%, 0.33W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 20K, 1%, 0.33W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW060320K0FKEAHP 541-20.0KSTR-ND 8206798 8206798P 52-CRCW060320K0FKEAHP 84AH5218
Product Name RES 20.0K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 0.25W 75V Resistor Res, Aec-Q200, 20K, 1%, 0.33W, 0603 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details