Vishay Intertechnology, Inc. RESIS, 2M OHM, 5%, 1/16W, 0603 CRCW0603205J

Description
RESIS, 2Mohm, 5%, 1/16W, 0603
Request a Quote
Description
RESIS, 2Mohm, 5%, 1/16W, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESIS, 2M OHM, 5%, 1/16W, 0603 - CRCW0603205J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESIS, 2M OHM, 5%, 1/16W, 0603
CRCW0603205J
RESIS, 2M OHM, 5%, 1/16W, 0603 CRCW0603205J
RESIS, 2Mohm, 5%, 1/16W, 0603

RESIS, 2Mohm, 5%, 1/16W, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603205J
Product Name RESIS, 2M OHM, 5%, 1/16W, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers