VISHAY INTERTECHNOLOGY, INC.
CRCW06032052FT -- RES, 20K5, N/A, 1%, 0603
Vishay Intertechnology, Inc.
RES, 20K5, N/A, 1%, 0603
CRCW06032052FT
Description
RES, 20K5, N/A, 1%, 0603
Request a Quote
Email Supplier
Description
RES, 20K5, N/A, 1%, 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06032052FT |
|
Product Name
|
RES, 20K5, N/A, 1%, 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
Mounting / Packaging
4-SIP
Resistance Range
1.00E-3 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details