Vishay Intertechnology, Inc. RES, CHIP, 20K, 1/10W, 5% CRCW0603203JRT6

Description
RES, CHIP, 20K, 1/10W, 5%
Request a Quote
Description
RES, CHIP, 20K, 1/10W, 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, CHIP, 20K, 1/10W, 5% - CRCW0603203JRT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, CHIP, 20K, 1/10W, 5%
CRCW0603203JRT6
RES, CHIP, 20K, 1/10W, 5% CRCW0603203JRT6
RES, CHIP, 20K, 1/10W, 5%

RES, CHIP, 20K, 1/10W, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603203JRT6
Product Name RES, CHIP, 20K, 1/10W, 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614928-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details