Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 5%; Power Rating:100... CRCW0603200RJNEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 5%; Power Rating:100...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 5%; Power Rating:100...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 5%; Power Rating:100... - CRCW0603200RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 5%; Power Rating:100...
CRCW0603200RJNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 5%; Power Rating:100... CRCW0603200RJNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 5%; Power Rating:100...

Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 5%; Power Rating:100...

Supplier's Site
Chip Resistor - Surface Mount - 541-200GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200GDKR-ND
Chip Resistor - Surface Mount 541-200GDKR-ND
200 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200GCT-ND
Chip Resistor - Surface Mount 541-200GCT-ND
200 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200GTR-ND
Chip Resistor - Surface Mount 541-200GTR-ND
200 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0603200RJNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603200RJNEA
Resistors - Chip Resistor - Surface Mount CRCW0603200RJNEA
RES SMD 200 OHM 5% 1/10W 0603

RES SMD 200 OHM 5% 1/10W 0603

Supplier's Site
Res, Thick Film, 200R, 5%, 0.1W, 0603; Resistance Vishay - 59M6785 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 5%, 0.1W, 0603; Resistance Vishay
59M6785
Res, Thick Film, 200R, 5%, 0.1W, 0603; Resistance Vishay 59M6785
RES, THICK FILM, 200R, 5%, 0.1W, 0603; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 200R, 5%, 0.1W, 0603; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 200R, 5%, 0.1W, 0603, Reel; Resistance Vishay - 48F4412 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 5%, 0.1W, 0603, Reel; Resistance Vishay
48F4412
Res, Thick Film, 200R, 5%, 0.1W, 0603, Reel; Resistance Vishay 48F4412
RES, THICK FILM, 200R, 5%, 0.1W, 0603, REEL; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 200R, 5%, 0.1W, 0603, REEL; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
100mW Thick Film Resistors 75V ±5% ±200ppm/℃ -55℃~+155℃ 200Ω 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW0603200RJNEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 75V ±5% ±200ppm/℃ -55℃~+155℃ 200Ω 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW0603200RJNEA
100mW Thick Film Resistors 75V ±5% ±200ppm/℃ -55℃~+155℃ 200Ω 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW0603200RJNEA
100mW Thick Film Resistors 75V ±5% ±200ppm/℃ -55℃~+155℃ 200Ω 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 75V ±5% ±200ppm/℃ -55℃~+155℃ 200Ω 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603200RJNEA 541-200GDKR-ND CRCW0603200RJNEA 59M6785 48F4412 17930-CRCW0603200RJNEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 5%; Power Rating:100... Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 200R, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 200R, 5%, 0.1W, 0603, Reel; Resistance Vishay 100mW Thick Film Resistors 75V ±5% ±200ppm/℃ -55℃~+155℃ 200Ω 0603 Chip Resistor - Surface Mount ROHS
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers