Vishay Precision Group Chip Resistor - Surface Mount CRCW0603200RFKTA

Description
200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603200RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603200RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603200RFKTADKR-ND
200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603200RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603200RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603200RFKTACT-ND
200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603200RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603200RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603200RFKTATR-ND
200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 100mW Resistor - 52-CRCW0603200RFKTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-CRCW0603200RFKTA
SMD 100mW Resistor 52-CRCW0603200RFKTA
200R 1% 100mW 0603 SMD Thick Film Resistor Product overview: CRCW0603200RFKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603200RFKTA can be used for catalog matching and distributor lookup.

200R 1% 100mW 0603 SMD Thick Film Resistor Product overview: CRCW0603200RFKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603200RFKTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW0603200RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW0603200RFKTA
Thick Film ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW0603200RFKTA
Thick Film ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0603200RFKTA
915842-CRCW0603200RFKTA
Chip Resistor - Surface Mount - CRCW0603200RFKTA 915842-CRCW0603200RFKTA
Manufacturer: Vishay Win Source Part Number: 915842-CRCW0603200RF KTA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-CRCW0603200RFKTA CT, CRCW06032000FRT1, 541-CRCW0603200RFKTA DKR, CRCW0603 100 200R 1% RT1, CRCW0603200RFKTA-ND, 541-CRCW0603200RFKTA TR

Manufacturer: Vishay
Win Source Part Number: 915842-CRCW0603200RFKTA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-CRCW0603200RFKTACT, CRCW06032000FRT1, 541-CRCW0603200RFKTADKR, CRCW0603 100 200R 1% RT1, CRCW0603200RFKTA-ND, 541-CRCW0603200RFKTATR

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 48F4404 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
48F4404
Thick Film Chip Resistor; Resistance Vishay 48F4404
THICK FILM CHIP RESISTOR; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Filter Terminals Vishay - 07J4010 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J4010
Thick Film Chip Resistor; Filter Terminals Vishay 07J4010
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0603; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0603; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603200RFKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603200RFKTA
Resistors - Chip Resistor - Surface Mount CRCW0603200RFKTA
RES SMD 200 OHM 1% 1/10W 0603

RES SMD 200 OHM 1% 1/10W 0603

Supplier's Site
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 200Ω 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW0603200RFKTA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 200Ω 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW0603200RFKTA
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 200Ω 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW0603200RFKTA
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 200Ω 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 200Ω 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW0603200RFKTADKR-ND 52-CRCW0603200RFKTA CRCW0603200RFKTA 915842-CRCW0603200RFKTA 48F4404 07J4010 CRCW0603200RFKTA 17930-CRCW0603200RFKTA
Product Name Chip Resistor - Surface Mount SMD 100mW Resistor Thick Film ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... Chip Resistor - Surface Mount - CRCW0603200RFKTA Thick Film Chip Resistor; Resistance Vishay Thick Film Chip Resistor; Filter Terminals Vishay Resistors - Chip Resistor - Surface Mount 100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 200Ω 0603 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176757-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2704FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details