Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - CRCW0603200RFKEB CRCW0603200RFKEB

Description
Manufacturer: Vishay Win Source Part Number: 915841-CRCW0603200RF KEB Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915841-CRCW0603200RF KEB Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0603200RFKEB
915841-CRCW0603200RFKEB
Chip Resistor - Surface Mount - CRCW0603200RFKEB 915841-CRCW0603200RFKEB
Manufacturer: Vishay Win Source Part Number: 915841-CRCW0603200RF KEB Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 915841-CRCW0603200RFKEB
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603200RFKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603200RFKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW0603200RFKEBCT-ND
RES SMD 200 OHM 1% 1/8W 0603

RES SMD 200 OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603200RFKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603200RFKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW0603200RFKEBTR-ND
200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 200 OHM 10W Resistor - 52-CRCW0603200RFKEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200 OHM 10W Resistor
52-CRCW0603200RFKEB
SMD 200 OHM 10W Resistor 52-CRCW0603200RFKEB
RES SMD 200 OHM 1% 1/10W 0603 Product overview: CRCW0603200RFKEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603200RFKEB can be used for catalog matching and distributor lookup.

RES SMD 200 OHM 1% 1/10W 0603 Product overview: CRCW0603200RFKEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603200RFKEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/10watt 200ohms 1% - CRCW0603200RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 200ohms 1%
CRCW0603200RFKEB
Thick Film Resistors - SMD 1/10watt 200ohms 1% CRCW0603200RFKEB
Thick Film Resistors - SMD 1/10watt 200ohms 1%

Thick Film Resistors - SMD 1/10watt 200ohms 1%

Supplier's Site
Thick Film Resistors - SMD 1/10watt 200ohms 1% - 873-CRCW0603200RFKEB - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 1/10watt 200ohms 1%
873-CRCW0603200RFKEB
Thick Film Resistors - SMD 1/10watt 200ohms 1% 873-CRCW0603200RFKEB
Thick Film Resistors - SMD 1/10watt 200ohms 1%

Thick Film Resistors - SMD 1/10watt 200ohms 1%

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 915841-CRCW0603200RFKEB 541-CRCW0603200RFKEBCT-ND 52-CRCW0603200RFKEB CRCW0603200RFKEB 873-CRCW0603200RFKEB
Product Name Chip Resistor - Surface Mount - CRCW0603200RFKEB Chip Resistor - Surface Mount SMD 200 OHM 10W Resistor Thick Film Resistors - SMD 1/10watt 200ohms 1% Thick Film Resistors - SMD 1/10watt 200ohms 1%
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details