Vishay Precision Group SMD 75V 0.1W Resistor CRCW0603200RFKEA

Description
0603 200R 1% Thick Film Resistor, 75V, 0.1W, SMD Product overview: CRCW0603200RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603200RFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 200R 1% Thick Film Resistor, 75V, 0.1W, SMD Product overview: CRCW0603200RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603200RFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 0.1W Resistor - 52-CRCW0603200RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 0.1W Resistor
52-CRCW0603200RFKEA
SMD 75V 0.1W Resistor 52-CRCW0603200RFKEA
0603 200R 1% Thick Film Resistor, 75V, 0.1W, SMD Product overview: CRCW0603200RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603200RFKEA can be used for catalog matching and distributor lookup.

0603 200R 1% Thick Film Resistor, 75V, 0.1W, SMD Product overview: CRCW0603200RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603200RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 200 OHM 1/10W 1% 0603 SMD - CRCW0603200RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/10W 1% 0603 SMD
CRCW0603200RFKEA
RES 200 OHM 1/10W 1% 0603 SMD CRCW0603200RFKEA
RES 200ohm 1/10W 1% 0603 SMD

RES 200ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-200HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200HCT-ND
Chip Resistor - Surface Mount 541-200HCT-ND
200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200HDKR-ND
Chip Resistor - Surface Mount 541-200HDKR-ND
200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200HTR-ND
Chip Resistor - Surface Mount 541-200HTR-ND
200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789960
Surface Mount Resistors 6789960
Vishay CRCW0603200RFKEA

Vishay CRCW0603200RFKEA

Supplier's Site
Surface Mount Resistors - 1817724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817724
Surface Mount Resistors 1817724
Vishay CRCW0603200RFKEA

Vishay CRCW0603200RFKEA

Supplier's Site
Surface Mount Resistors - 1694285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694285
Surface Mount Resistors 1694285
Vishay CRCW0603200RFKEA

Vishay CRCW0603200RFKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327161-CRCW0603200RFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327161-CRCW0603200RFKEA
Resistors - Chip Resistor - Surface Mount 1327161-CRCW0603200RFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327161-CRCW0603200R FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-200HDKR,541-200H TR,D11/CRCW0603 100 200R 1% ET1 E3,541-200HCT,Q69368 17BB Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327161-CRCW0603200RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-200HDKR,541-200HTR,D11/CRCW0603 100 200R 1% ET1 E3,541-200HCT,Q6936817BB
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 200R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8274 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8274
Res, Thick Film, 200R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8274
RES, THICK FILM, 200R, 1%, 0.1W, 0603, REEL; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 200R, 1%, 0.1W, 0603, REEL; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5360 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5360
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5360
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 200 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 200 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2774 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2774
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2774
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 200 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 200 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0603200RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603200RFKEA
Chip Resistor - Surface Mount CRCW0603200RFKEA
RES SMD 200 OHM 1% 1/10W 0603

RES SMD 200 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW0603200RFKEA CRCW0603200RFKEA 541-200HCT-ND 6789960 1817724 1327161-CRCW0603200RFKEA 52K8274 61M5360 CRCW0603200RFKEA
Product Name SMD 75V 0.1W Resistor RES 200 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, Thick Film, 200R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details