RES 200Kohm 1/10W 5% 0603 SMD
0603 Thick Film Resistor, 200kΩ, 5%, 75V, 100mW, AEC-Q200 Product overview: CRCW0603200KJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603200KJNEA can be used for catalog matching and distributor lookup.
200 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
200 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
200 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Win Source Part Number: 1128998-CRCW0603200K
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Alternative Parts (Cross-Reference): CRCW0603200KJNEA.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D11/CRCW0603 200 200K 5% ET1 E3,541-200KGTR,541-2
Base Product Number: CRCW0603
RES, THICK FILM, 200K, 5%, 0.1W, 0603; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, THICK FILM, 200K, 5%, 0.1W, 0603, REEL; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES SMD 200K OHM 5% 1/10W 0603
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW0603200KJNEA | 52-CRCW0603200KJNEA | 541-200KGTR-ND | 1128998-CRCW0603200KJNEA | 72M6832 | 61H7449 | CRCW0603200KJNEA |
| Product Name | RES 200K OHM 1/10W 5% 0603 SMD | Automotive 75V 100mW Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 200K, 5%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 200K, 5%, 0.1W, 0603, Reel; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) | ||
| Resistance Range | 200000 ohms | 200000 ohms | 200000 ohms | 200000 ohms | 200000 ohms | 200000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 10 watts | 0.1250 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | |
| Technology / Construction | THICK FILM | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |